Flex Ltd. DC to DC Converter PKU4116CPILC

Description
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKU4116CPILC
DC to DC Converter PKU4116CPILC
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W

Key Features

  • Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in)
  • High efficiency, typ. 93% at 30Vout full load
  • Open frame intended for conducted cooling (cold wall)
  • 1500 Vdc input to output isolation
  • N+1 parallelable
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 5.2 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote control
  • Output voltage adjust function from 10 to 33 V
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKU4116CPILC
Product Name DC to DC Converter
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details