QuartzCom AG Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Frequency range: 0.012 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 3.3 V or 5.0 V Output signal: HCMOS / TTL Size:... | |
| Frequency range: 0.25 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: DIL 14 / 4 pin... | |
| Frequency range: 0.25 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: DIL 8 / 4 pin... | |
| Frequency range: 0.25 ~ 200 MHz Frequency stability: ±5 ~ ±20 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS / TTL Size: DIL 14 / 4 pin... | |
| Frequency range: 0.7 MHz ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 2.8 V ~ 3.3 V or 5.0 V Output signal:... | |
| Frequency range: 0.75 ~ 80 MHz Frequency stability: ±10 ~ ±100ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS Size: 2.0 x 1.6 mm | |
| Frequency range: 1 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS - Output frequency programmable Size:... | |
| Frequency range: 1 ~ 80 MHz Frequency stability: ±25 ~ ±50ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS Size: 2.5 x 2.0 mm | |
| Frequency range: 1.0 ~ 180 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±200 ppm Output signal: HCMOS / TTL Size: DIL 8 / 4 pin... | |
| Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 18.3 x 11.7 mm | |
| Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 20 x 20 x 10 mm | |
| Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: HCMOS Size: 20.0... | |
| Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 18.3... | |
| Frequency range: 1.0 ~ 200 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±200 ppm Output signal: HCMOS Size: 14.0 x 9.0 mm | |
| Frequency range: 1.0 ~ 200 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±300 ppm Output signal: HCMOS / TTL Size: DIL 14 / 4 pin... | |
| Frequency range: 1.0 ~ 200 MHz Supply voltage: 5.0 V or 3.3 V Pulling range: ±50 ~ ±200 ppm Output signal: HCMOS Size: 7.0 x 5.0 mm | |
| Frequency range: 1.0 ~ 40 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.3 V, 5.0 V or 12 V Output signal: HCMOS Size: 36 x 27 x 10... | |
| Frequency range: 1.0 ~ 40 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.3 V, 5.0 V or 12 V Output signal: Sine wave Size: 36 x 27 x... | |
| Frequency range: 1.0 ~80 MHz Supply voltage: 5.0 V or 3.3V Pulling range: ±50 ~ ±200 ppm Output signal: HCMOS Size: 7.0 x 5.0 mm | |
| Frequency range: 1.544 ~ 68 MHz Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS / TTL compatible Size: 14.0 x 9.8 mm... | |
| Frequency range: 1.544 ~ 68 MHz Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS /TTL compatible Size: 14.0 x 9.8 mm | |
| Frequency range: 10 ~ 100 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 14.0 x 9.0 mm | |
| Frequency range: 10 ~ 100 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 25.4 x 22.2 mm | |
| Frequency range: 10 ~ 20 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 12 V Output signal: Sine Wave Package size: 25.4 x... | |
| Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 20.0 x 12.5 mm | |
| Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave Size: 20.0 x 12.5 mm | |
| Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±20 ppm Output signal: HCMOS Size: 19.9... | |
| Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±20 ppm Output signal: HCMOS Size: 20.0... | |
| Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size:... | |
| Frequency range: 10 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS - Low Phase Noise Size: 20.0 x 12.5... | |
| Frequency range: 10 ~ 200 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±100 ppm Output signal: HCMOS or Sine wave Size: 20.0 x 12.5 mm... | |
| Frequency range: 10 ~ 200 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±200 ppm Output signal: HCMOS Size: 14.0 x 9.0 mm | |
| Frequency range: 10 ~ 25 MHz Frequency stability: ±1x10 -8 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3 V, 5 V Output signal: HCMOS Package size: 20... | |
| Frequency range: 10 ~ 250 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: HCMOS / TTL Size: 14.0 x 9.0 mm | |
| Frequency range: 10 ~ 26 MHz Frequency stability: ±4.60 ppm over all +20 y. aging Supply voltage: 3.3 V ~ 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm... | |
| Frequency range: 10 ~ 30 MHz Frequency stability: ±5x10 -9 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3.3 V, 5 V, 12 V Output signal: HCMOS Package... | |
| Frequency range: 10 ~ 30 MHz Frequency stability: ±5x10 -9 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave... | |
| Frequency range: 10 ~ 32 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: CMOS Size: 3.2 x 2.5 mm | |
| Frequency range: 10 ~ 32.768 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 2.4 V ~ 3.3 V Pulling range: ±10 ppm Output signal: CMOS Size: 3.2 x 2.5... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: Clipped Sine Wave Size: 5.0 x 3.2 mm | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 5.0... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: CMOS Size: 5.0 x 3.2... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.4 V ~ 5.0 V Output signal: Clipped Sine Wave Size: 3.2 x 2.5 mm | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.4 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 3.2... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: Clipped Sine Wave Size: 7.0 x 5.0 mm | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: CMOS Size: 7.0 x 5.0... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 5.3 x 3.2 mm | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: HCMOS Package size:... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: Sine Wave Package... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 36... | |
| Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size:... | |
| Frequency range: 10 ~ 400 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave Size: 20.0 x 12.5 mm | |
| Frequency range: 10 ~ 400 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size:... | |
| Frequency range: 10 ~ 400 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±200 ppm Output signal: HCMOS or Sine wave Size: 20.0 x 12.5 mm... | |
| Frequency range: 10 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±10 ~ ±15 ppm Output signal: HCMOS... | |
| Frequency range: 10 ~ 500 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave Size: 20.0 x 12.5 mm | |
| Frequency range: 10 ~ 500 MHz Frequency stability: ±1.0 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±20 ppm Output signal: Sine wave Size:... | |
| Frequency range: 10 ~ 70 MHz Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±100 ppm Output signal: HCMOS / TTL compatible Size: 14.0 x 9.8 mm... | |
| Frequency range: 10 ~ 700 MHz Supply voltage: 2.5 V or 3.3 V Pulling range: ±50 ~ ±100 ppm Output signal: LVDS Size: 14.0 x 9.0 mm | |
| Frequency range: 10 ~ 700 MHz Supply voltage: 2.5 V or 3.3 V Pulling range: ±50 ~ ±100 ppm Output signal: LVPECL Size: 14.0 x 9.0 mm | |
| Frequency range: 10.000 MHz Frequency stability: ±5x10 -10 Aging: ±2x10 -8 1st year Supply voltage: 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 12.7 mm | |
| Frequency range: 100 ~ 1'000 MHz (1 GHz) Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave - Low Phase Noise Size:... | |
| Frequency range: 100 ~ 1'000 MHz (1 GHz) Supply voltage: 3.3 V or 5.0 V Pulling range: ±50 ~ ±100 ppm Output signal: Sine wave Size: 21.3 x 18.1 mm... | |
| Frequency range: 100 ~ 700 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVDS - Multiplier Size: 14.0 x 9.0 mm | |
| Frequency range: 100 ~ 700 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVPECL - Multiplier Size: 14.0 x 9.0 mm | |
| Frequency range: 100 ~ 700 MHz Frequency stability: ±50 ~ ±100 ppm Supply voltage: 2.5 or 3.3 V Output signal: LVPECL Size: 7.0 x 5.0 mm | |
| Frequency range: 100 ~ 700 MHz Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 2.5 V Output signal: LVDS Size: 7.0 x 5.0 mm | |
| Frequency range: 100 ~ 700 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVDS Size: 7.0 x 5.0 mm | |
| Frequency range: 100 ~ 700 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVPECL Size: 7.0 x 5.0 mm Multiplier Frequency | |
| Frequency range: 100 ~ 800 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V Output signal: LVDS - Harmonics Size: 14.0 x 9.0 mm | |
| Frequency range: 100 ~ 800 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V Output signal: LVPECL - Harmonics | |
| Frequency range: 100 ~ 800 MHz Supply voltage: 2.5 V or 3.3 V Pulling range: ±50 ~ ±100 ppm Output signal: LVPECL Size: 14.0 x 9.0 mm | |
| Frequency range: 100 ~ 800 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVDS Size: 14.0 x 9.0 mm | |
| Frequency range: 12.688375, 12.688656, 12.68875, 12.800, 20.000 MHz Frequency stability: ±0.2 ppm over -40 ~+55° C Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0... | |
| Frequency range: 12.800 ~ 12.688656 MHz Frequency stability: ±0.2 ppm over -40 ~+55° C Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm | |
| Frequency range: 16 ~ 52 MHz Frequency stability: ±0.5 ppm Supply voltage: 2.3 V ~ 3.7 V Output signal: Clipped Sine Wave Size: 2.5 x 2.0 mm | |
| Frequency range: 16 ~ 52 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.3 V ~ 3.7 V Pulling range: ±5 ppm Output signal: Clipped Sine Wave Size: 2.5... | |
| Frequency range: 19.44 ~ 200 MHz Supply voltage: 2.5 V or 3.3 V Pulling range: ±50 ~ ±100 ppm Output signal: LVPECL Size: 14.0 x 9.0 mm | |
| Frequency range: 19.44 ~ 200 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVDS Size: 14.0 x 9.0 mm | |
| Frequency range: 19.44 ~ 312.5 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVDS Size: 7.0 x 5.0 mm | |
| Frequency range: 19.44 ~ 312.5 MHz Supply voltage: 3.3 V or 2.5 V Pulling range: ±50 ~ ±100 ppm Output signal: LVPECL Size: 7.0 x 5.0 mm | |
| Frequency range: 19.44 ~ 320 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 or 3.3 V Output signal: LVDS Size: 7.0 x 5.0 mm | |
| Frequency range: 19.44 ~ 320 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 or 3.3 V Output signal: LVPECL Size: 7.0 x 5.0 mm | |
| Frequency range: 2.0 ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 6.0 x 3.5 mm | |
| Frequency range: 2.0 ~ 54 MHz Supply voltage: 3.3 V or 2.8 V or 1.8 V Pulling range: ±50 ~ ±90 ppm Output signal: CMOS Size: 2.5 x 2.0 mm... | |
| Frequency range: 2.0 ~ 54 MHz Supply voltage: 3.3 V or 2.8 V or 1.8 V Pulling range: ±50 ~ ±90 ppm Output signal: CMOS Size: 3.2 x 2.5 mm... | |
| Frequency range: 2.0 ~ 61.44 MHz Supply voltage: 5.0 V or 3.3 V Pulling range: ±50 ~ ±100 ppm Output signal: HCMOS Size: 5.0 x 3.2 mm | |
| Frequency range: 2.0 ~ 78 MHz Supply voltage: 3.3 V or 2.5V Pulling range: ±50 ~ ±100 ppm Output signal: HCMOS Size: 5.0 x 3.2 mm | |
| Frequency range: 20 MHz ~ 250 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVDS Size: 5.0 x 3.2 mm | |
| Frequency range: 20 MHz ~ 250 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVPECL Size: 5.0 x 3.2 mm | |
| Frequency range: 20 ~ 320 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVDS Size: 14.0 x 9.0 mm | |
| Frequency range: 20 ~ 320 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVPECL Size: 14.0 x 9.0 mm | |
| Frequency range: 32.768 ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V ; 3.3 V or 5.0 V Output signal: CMOS Size: 5.0... | |
| Frequency range: 32.768 ~ 80 MHz Frequency stability: ±10 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS Size: 3.2 x 2.5 mm... | |
| Frequency range: 406 MHz Bandwidth: 4 MHz Insertion loss: 2 dB Source & Load Impedance: 50 Ohm Size: 3.8 x 3.8 mm | |
| Frequency range: 48 ~ 120 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±3x10 -7 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size:... | |
| Frequency range: 48 ~ 500 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±2x10 -7 / year Supply voltage: 12 V Output signal: Sine Wave Package size: 25.8 x... | |
| Frequency range: 5 MHz ~ 54 MHz Frequency stability: ±10 ~ ±20 ppm Supply voltage: 2.8 V or 3.3 V Output signal: CMOS Size: 5.0 x 3.2 mm | |
| Frequency range: 5 ~ 10 MHz Frequency stability: ±2x10 -10 ~ ±5x10-10 Aging: ±2x10 -8 / year Supply voltage: 12 V Output signal: Sine wave Package size: 36 x... | |
| Frequency range: 5 ~ 10 MHz Frequency stability: ±5x10 -9 ~ ±3x10-8 Aging: ±2x10 -8 / year Supply voltage: 3.3 V, 5 V Output signal: HCMOS Package size: 36... | |
| Frequency range: 5 ~ 20 MHz Frequency stability: ±5x10 -9 ~ ±7.5x10-10 Aging: ±2x10 -8 / year Supply voltage: 5 V & 12 V Output signal: Sine wave Package... | |
| Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 14.0 x 9.0 mm | |
| Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 20.4 x 12.8 mm | |
| Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ppm Output signal: HCMOS Size: 14.0 x 9.0... | |
| Frequency range: 5 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 20.4... | |
| Frequency range: 5 ~ 32 MHz Frequency stability: ±0.1 ~ ±0.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±8 ppm Output signal: CMOS High Precision Size: 7.0... | |
| Frequency range: 5 ~ 32 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V or 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 7.0... | |
| Frequency range: 5 ~ 40 MHz Frequency stability: ±0.1 ~ ±0.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm | |
| Frequency range: 5 ~ 40 MHz Frequency stability: ±0.10 ~ ±0.5 ppm Supply voltage: 3.3 V ~ 5.0 V Pulling range: ±8 ppm Output signal: CMOS - High Precision Size:... | |
| Frequency range: 5 ~ 40 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm | |
| Frequency range: 5 ~ 50 MHz Frequency stability: ±4.6 ppm over all +20 y. Aging Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS - High Precision Size: 14.0... | |
| Frequency range: 5 ~ 50 MHz Frequency stability: ±4.6 ppm over all +20 y. Aging Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ppm Output signal: HCMOS Size:... | |
| Frequency range: 5 ~ 60 MHz Frequency stability: ±7.5x10 -8 ~ ±2.5x10-7 Aging: ±3x10 -7 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: HCMOS Package... | |
| Frequency range: 5 ~ 60 MHz Frequency stability: ±7.5x10 -8 ~ ±2.5x10-7 Aging: ±3x10 -7 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave... | |
| Frequency range: 5 ~ 60 MHz Frequency stability: ±7.5x10 -8 ~ ±2.5x10-7 Aging: ±3x10 -7 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: HCMOS Package... | |
| Frequency range: 5 ~ 60 MHz Frequency stability: ±7.5x10 -8 ~ ±2.5x10-7 Aging: ±3x10 -7 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave... | |
| Frequency range: 500 ~ 1'000 MHz (1 GHz) Frequency stability: ±50 ~ ±100 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine wave - Low Phase Noise Size:... | |
| Frequency range: 6 ~ 160 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 3.3 V or 5.0 V Output signal: CMOS / TTL - Output frequency programmable Size: 7.0... | |
| Frequency range: 8 ~ 170 MHz Frequency stability: ±50 ~ ±100 p Centre spread: ±0.25 % ~ ±2.00 % Supply voltage: 3.3 V Output signal: CMOS Low EMI Spread Spectrum... | |
| Frequency range: 8.192 ~ 20 MHz Frequency stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3 x 10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package... | |
| Frequency range: 8.192 ~ 20 MHz Frequency stability: ±5x10 -10 ~ ±5x10-9 Aging: ±2x10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 36... | |
| Frequency range: 8.192 ~ 20 MHz Frequency stability: ±5x10 -10 ~ ±5x10-9 Aging: ±2x10 -8 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size:... | |
| Frequency range: 8.192 ~ 20.0 MHz Temperature stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3x10 -8 / year Power supply: 5 V, 12 V Output signal: Sine Wave Package size:... | |
| Frequency range: 8.192 ~ 32.768 MHz Frequency stability: ±2x10 -10 ~ ±1x10-9 Aging: ±2x10 -8 1st year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 50.8... | |
| Frequency range: 8.192 ~ 32.768 MHz Frequency stability: ±2x10 -10 ~ ±1x10-9 Aging: ±2x10 -8 1st year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size:... | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Sine Wave Size: 18.3 x 11.7 mm | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 v or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: Clipped Sine Wave... | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: Sine Wave Size:... | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine wave... | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Sine Wave Size:... | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 5.0 V Output signal: Clipped Sine Wave Size: 20 x 20 x 10 mm | |
| Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 5.0 V Output signal: Sine Wave Size: 20 x 20 x 10 mm | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6... | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Output signal: HCMOS Size: 11.4 x 9.6 mm | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 11.4 x 9.6 mm Frequency... | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 11.4 x 9.6 mm | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: HCMOS Size: 11.4 x 9.6 mm Frequency adjustment: With... | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±10 ~ ±15 ppm Output signal: Clipped... | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±2.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: Clipped... | |
| Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±3.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: HCMOS... | |
| Frequency range: 9.8304 ~ 26 MHz Frequency stability: ±4.6 ppm over all +20 y. aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm... | |
| Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm over all +20 y. aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm... | |
| Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 m compatible... | |
| Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm |