QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36CEH

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 36 x 27 x 16 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 36 x 27 x 16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M36CEH - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36CEH
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36CEH
Frequency range: 10 ~ 40 MHz Frequency stability: ±7.5x10 -9 ~ ±2x10-8 Aging: ±3x10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 36 x 27 x 16 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±7.5x10

-9 ~ ±2x10-8

Aging:±3x10

-8 / year

Supply voltage:5 V, 12 V
Output signal:HCMOS
Package size:36 x 27 x 16 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M36CEH
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Oscillator Crystal - 510ABA122M880AAGR - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers