QuartzCom AG Quartz Oscillators - TCXO STRATUM III TX7-705C-C-ST3

Description
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 m compatible to DFA S2 (Fordahl SA) Common frequencies as f.ex. 20 MHz available from stock!
Description
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 m compatible to DFA S2 (Fordahl SA) Common frequencies as f.ex. 20 MHz available from stock!

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO STRATUM III - TX7-705C-C-ST3 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO STRATUM III
TX7-705C-C-ST3
Quartz Oscillators - TCXO STRATUM III TX7-705C-C-ST3
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 m compatible to DFA S2 (Fordahl SA) Common frequencies as f.ex. 20 MHz available from stock!

compatible to DFA S2 (Fordahl SA)

Common frequencies as f.ex. 20 MHz available from stock!

Frequency range:9.8304 ~ 32 MHz
Frequency stability:±4.6 ppm overall incl. 20y aging
Supply voltage:3.3 V or 5.0 V
Output signal:CMOS
Size:7.0 x 5.0 m
Supplier's Site
Quartz Oscillators - TCXO - TCXO SMD Type - TX7-705C-C-ST3 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705C-C-ST3
Quartz Oscillators - TCXO - TCXO SMD Type TX7-705C-C-ST3
Frequency range: 9.8304 ~ 26 MHz Frequency stability: ±4.6 ppm over all +20 y. aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm
Frequency range:9.8304 ~ 26 MHz
Frequency stability:±4.6 ppm over all +20 y. aging
Supply voltage:3.3 V or 5.0 V
Output signal:CMOS
Size:7.0 x 5.0 mm
Supplier's Site

Technical Specifications

  QuartzCom AG QuartzCom AG
Product Category Oscillators Oscillators
Product Number TX7-705C-C-ST3 TX7-705C-C-ST3
Product Name Quartz Oscillators - TCXO STRATUM III Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO TCXO
Frequency 9.83 to 32 MHz 9.83 to 26 MHz
Frequency Stability 4.6 ppm 4.6 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY25701FJXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-5776-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details