QuartzCom AG Quartz Oscillators - OCXO - OCXO SMD Type OCO-SMAS

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: Sine Wave Package size: 25 x 22 x 12.5 or 14 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: Sine Wave Package size: 25 x 22 x 12.5 or 14 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO SMD Type - OCO-SMAS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO SMD Type
OCO-SMAS
Quartz Oscillators - OCXO - OCXO SMD Type OCO-SMAS
Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: Sine Wave Package size: 25 x 22 x 12.5 or 14 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±5x10

-9 ~ ±5x10-8

Aging:±3x10

-8 / year

Supply voltage:3.3 V & 5 V
Output signal:Sine Wave
Package size:25 x 22 x 12.5 or 14 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-SMAS
Product Name Quartz Oscillators - OCXO - OCXO SMD Type
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA110M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers