QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36CH

Description
Frequency range: 5 ~ 10 MHz Frequency stability: ±5x10 -9 ~ ±3x10-8 Aging: ±2x10 -8 / year Supply voltage: 3.3 V, 5 V Output signal: HCMOS Package size: 36 x 27 x 15 mm
Datasheet
Description
Frequency range: 5 ~ 10 MHz Frequency stability: ±5x10 -9 ~ ±3x10-8 Aging: ±2x10 -8 / year Supply voltage: 3.3 V, 5 V Output signal: HCMOS Package size: 36 x 27 x 15 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M36CH - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36CH
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36CH
Frequency range: 5 ~ 10 MHz Frequency stability: ±5x10 -9 ~ ±3x10-8 Aging: ±2x10 -8 / year Supply voltage: 3.3 V, 5 V Output signal: HCMOS Package size: 36 x 27 x 15 mm
Frequency range:5 ~ 10 MHz
Frequency stability:±5x10

-9 ~ ±3x10-8

Aging:±2x10

-8 / year

Supply voltage:3.3 V, 5 V
Output signal:HCMOS
Package size:36 x 27 x 15 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M36CH
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 5 to 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA16M0000AAGR - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details