TXU-105H -- QUARTZ OSCILLATORS - TCXO - TCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO Through Hole Type
TXU-105H
Description
Frequency range:
1.0 ~ 40 MHz
Frequency stability:
±1.0 ~ ±2.5 ppm
Supply voltage:
3.3 V, 5.0 V or 12 V
Output signal:
HCMOS
Size:
36 x 27 x 10 mm
Description
Frequency range:
1.0 ~ 40 MHz
Frequency stability:
±1.0 ~ ±2.5 ppm
Supply voltage:
3.3 V, 5.0 V or 12 V
Output signal:
HCMOS
Size:
36 x 27 x 10 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO Through Hole Type
TXU-105H
Frequency range:
1.0 ~ 40 MHz
Frequency stability:
±1.0 ~ ±2.5 ppm
Supply voltage:
3.3 V, 5.0 V or 12 V
Output signal:
HCMOS
Size:
36 x 27 x 10 mm
| Frequency range: | 1.0 ~ 40 MHz |
| Frequency stability: | ±1.0 ~ ±2.5 ppm |
| Supply voltage: | 3.3 V, 5.0 V or 12 V |
| Output signal: | HCMOS |
| Size: | 36 x 27 x 10 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TXU-105H |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO Through Hole Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
1 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
Programmable Timer
Package / Form Factor
14-CDIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Frequency
1000 to 2000 MHz
Output Power
13 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S2
Frequency
19.2 MHz
Frequency Stability
50 ppm
View Details