VT7-503C -- QUARTZ OSCILLATORS - VC-TCXO - VC-TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-503C
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.1 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Pulling range:
±10 ppm
Output signal:
CMOS
Size:
5.0 x 3.2 mm
Description
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.1 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Pulling range:
±10 ppm
Output signal:
CMOS
Size:
5.0 x 3.2 mm
Datasheet
Suppliers
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-503C
Frequency range:
10 ~ 40 MHz
Frequency stability:
±0.1 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Pulling range:
±10 ppm
Output signal:
CMOS
Size:
5.0 x 3.2 mm
| Frequency range: | 10 ~ 40 MHz |
| Frequency stability: | ±0.1 ~ ±2.5 ppm |
| Supply voltage: | 2.8 V ~ 5.0 V |
| Pulling range: | ±10 ppm |
| Output signal: | CMOS |
| Size: | 5.0 x 3.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VT7-503C |
|
Product Name
|
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type |
|
Oscillator Type
|
VCTCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
10 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Frequency
35 MHz
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
6000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
2 suppliers