QuartzCom AG Quartz Oscillators - TCXO - TCXO SMD Type TX5-256AL

Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm
Datasheet
Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO - TCXO SMD Type - TX5-256AL - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX5-256AL
Quartz Oscillators - TCXO - TCXO SMD Type TX5-256AL
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm
Frequency range:9.6 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Output signal:Clipped Sine Wave
Size:18.3 x 11.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number TX5-256AL
Product Name Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510AAA167M328AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers