VXO-1S-6P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-1S-6p
Description
Frequency range:
1.0 ~ 200 MHz
Supply voltage:
5.0 V or 3.3 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
7.0 x 5.0 mm
Description
Frequency range:
1.0 ~ 200 MHz
Supply voltage:
5.0 V or 3.3 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-1S-6p
Frequency range:
1.0 ~ 200 MHz
Supply voltage:
5.0 V or 3.3 V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
7.0 x 5.0 mm
| Frequency range: | 1.0 ~ 200 MHz |
| Supply voltage: | 5.0 V or 3.3 V |
| Pulling range: | ±50 ~ ±200 ppm |
| Output signal: | HCMOS |
| Size: | 7.0 x 5.0 mm |
| |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-1S-6p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
VCO; VCO (Dual)
Package / Form Factor
Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
Oscillator, Crystal
Package / Form Factor
Surface Mount; 6-CLCC
Features / Standards
RoHS
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Supply Voltage
3.3 Volts
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
20 ppm
View Details
2 suppliers