QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705C-S

Description
Frequency range: 5 ~ 32 MHz Frequency stability: ±0.1 ~ ±0.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±8 ppm Output signal: CMOS High Precision Size: 7.0 x 5.0 mm
Description
Frequency range: 5 ~ 32 MHz Frequency stability: ±0.1 ~ ±0.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±8 ppm Output signal: CMOS High Precision Size: 7.0 x 5.0 mm

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT7-705C-S - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT7-705C-S
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT7-705C-S
Frequency range: 5 ~ 32 MHz Frequency stability: ±0.1 ~ ±0.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±8 ppm Output signal: CMOS High Precision Size: 7.0 x 5.0 mm
Frequency range:5 ~ 32 MHz
Frequency stability:±0.1 ~ ±0.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±8 ppm
Output signal:CMOS High Precision
Size:7.0 x 5.0 mm
Supplier's Site

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT7-705C-S
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 5 to 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555IMX/NOPB - 1201116-LMC555IMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount
Frequency 3 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ABA25M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers