TX7-705C-S -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705C-S
Description
Frequency range:
5 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
7.0 x 5.0 mm
Description
Frequency range:
5 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
7.0 x 5.0 mm
Suppliers
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705C-S
Frequency range:
5 ~ 40 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
7.0 x 5.0 mm
| Frequency range: | 5 ~ 40 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 2.8 V ~ 5.0 V |
| Output signal: | CMOS |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX7-705C-S |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
5 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
Supply Voltage
3.3 Volts
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details