TXO-SH-S-4P -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TXO-SH-S-4p
Description
Frequency range:
10 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
Sine wave
Size:
20.0 x 12.5 mm
Description
Frequency range:
10 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
Sine wave
Size:
20.0 x 12.5 mm
Datasheet
Suppliers
Frequency range:
10 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
Sine wave
Size:
20.0 x 12.5 mm
| Frequency range: | 10 ~ 200 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 3.3 V or 5.0 V |
| Output signal: | Sine wave |
| Size: | 20.0 x 12.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TXO-SH-S-4p |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
10 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
Supply Voltage
1.8 V
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
156 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details