QuartzCom AG Quartz Oscillators - TCXO STRATUM III TX7-503C-ST3

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 5.3 x 3.2 mm
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 5.3 x 3.2 mm

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO STRATUM III - TX7-503C-ST3 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO STRATUM III
TX7-503C-ST3
Quartz Oscillators - TCXO STRATUM III TX7-503C-ST3
Frequency range: 10 ~ 40 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 5.3 x 3.2 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±4.6 ppm overall incl. 20y aging
Supply voltage:3.3 V or 5.0 V
Output signal:CMOS
Size:5.3 x 3.2 mm
Supplier's Site
Quartz Oscillators - TCXO - TCXO SMD Type - TX7-503C-ST3 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-503C-ST3
Quartz Oscillators - TCXO - TCXO SMD Type TX7-503C-ST3
Frequency range: 10 ~ 26 MHz Frequency stability: ±4.60 ppm over all +20 y. aging Supply voltage: 3.3 V ~ 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Frequency range:10 ~ 26 MHz
Frequency stability:±4.60 ppm over all +20 y. aging
Supply voltage:3.3 V ~ 5.0 V
Output signal:CMOS
Size:5.0 x 3.2 mm
Supplier's Site

Technical Specifications

  QuartzCom AG QuartzCom AG
Product Category Oscillators Oscillators
Product Number TX7-503C-ST3 TX7-503C-ST3
Product Name Quartz Oscillators - TCXO STRATUM III Quartz Oscillators - TCXO - TCXO SMD Type
Oscillator Type TCXO TCXO
Frequency 10 to 40 MHz 10 to 26 MHz
Frequency Stability 4.6 ppm 4.6 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S5 - S533025T-50.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 50 MHz
Frequency Stability 25 ppm
View Details
Programmable Oscillators - 500DSAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details