PXO-P9-PE-6P -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
PXO-P9-PE-6p
Description
Frequency range:
20 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 V or 3.3 V
Output signal:
LVPECL
Size:
14.0 x 9.0 mm
Description
Frequency range:
20 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 V or 3.3 V
Output signal:
LVPECL
Size:
14.0 x 9.0 mm
Datasheet
Suppliers
Frequency range:
20 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 V or 3.3 V
Output signal:
LVPECL
Size:
14.0 x 9.0 mm
| Frequency range: | 20 ~ 320 MHz |
| Frequency stability: | ±25 ~ ±50 ppm |
| Supply voltage: | 2.5 V or 3.3 V |
| Output signal: | LVPECL |
| Size: | 14.0 x 9.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
PXO-P9-PE-6p |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
20 to 320 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
125 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
14-DIP
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
8 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details