QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VTE-205H

Description
Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: HCMOS Size: 20.0 x 20.0 x 10 mm
Datasheet
Description
Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: HCMOS Size: 20.0 x 20.0 x 10 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type - VTE-205H - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
VTE-205H
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VTE-205H
Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±10 ~ ±25 ppm Output signal: HCMOS Size: 20.0 x 20.0 x 10 mm
Frequency range:1.0 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±10 ~ ±25 ppm
Output signal:HCMOS
Size:20.0 x 20.0 x 10 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VTE-205H
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
Oscillator Type VCTCXO
Package / Form Factor Through Hole
Frequency 1 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA26M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 296-47077-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details