MCO-1S-DSM-6P -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-1S-DSM-6p
Description
Frequency range:
100 ~ 700 MHz
Frequency stability:
±50 ~ ±100 ppm
Supply voltage:
3.3 V or 2.5 V
Output signal:
LVDS
Size:
7.0 x 5.0 mm
Description
Frequency range:
100 ~ 700 MHz
Frequency stability:
±50 ~ ±100 ppm
Supply voltage:
3.3 V or 2.5 V
Output signal:
LVDS
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Frequency range:
100 ~ 700 MHz
Frequency stability:
±50 ~ ±100 ppm
Supply voltage:
3.3 V or 2.5 V
Output signal:
LVDS
Size:
7.0 x 5.0 mm
| Frequency range: | 100 ~ 700 MHz |
| Frequency stability: | ±50 ~ ±100 ppm |
| Supply voltage: | 3.3 V or 2.5 V |
| Output signal: | LVDS |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-1S-DSM-6p |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
100 to 700 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
20 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
6000 to 10000 MHz
Output Power
15 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
26 MHz
View Details