QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VTO-SH-S-4p

Description
Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size: 19.9 x 12.9 mm
Datasheet
Description
Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size: 19.9 x 12.9 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VTO-SH-S-4p - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VTO-SH-S-4p
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VTO-SH-S-4p
Frequency range: 10 ~ 200 MHz Frequency stability: ±0.5 ~ ±5.0 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±15 ppm Output signal: Sine wave Size: 19.9 x 12.9 mm
Frequency range:10 ~ 200 MHz
Frequency stability:±0.5 ~ ±5.0 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±15 ppm
Output signal:Sine wave
Size:19.9 x 12.9 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VTO-SH-S-4p
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 10 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA3M51000AAG - Richardson RFPD
Specs
Frequency 3.51 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SN74S124DRE4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S3 - S33305T-1.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 1 MHz
Frequency Stability 50 ppm
View Details