MCO-6S -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-6S
Description
Frequency range:
1 ~ 80 MHz
Frequency stability:
±25 ~ ±50ppm
Supply voltage:
1.8 V ; 2.5 V or 3.3 V
Output signal:
CMOS
Size:
2.5 x 2.0 mm
Description
Frequency range:
1 ~ 80 MHz
Frequency stability:
±25 ~ ±50ppm
Supply voltage:
1.8 V ; 2.5 V or 3.3 V
Output signal:
CMOS
Size:
2.5 x 2.0 mm
Datasheet
Suppliers
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-6S
Frequency range:
1 ~ 80 MHz
Frequency stability:
±25 ~ ±50ppm
Supply voltage:
1.8 V ; 2.5 V or 3.3 V
Output signal:
CMOS
Size:
2.5 x 2.0 mm
| Frequency range: | 1 ~ 80 MHz |
| Frequency stability: | ±25 ~ ±50ppm |
| Supply voltage: | 1.8 V ; 2.5 V or 3.3 V |
| Output signal: | CMOS |
| Size: | 2.5 x 2.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-6S |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
1 to 80 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
8000 to 27000 MHz
Output Power
13 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S5
Frequency
50 MHz
Frequency Stability
25 ppm
View Details