VXO-1S-4P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-1S-4p
Description
Frequency range:
1.0 ~80 MHz
Supply voltage:
5.0 V or 3.3V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
7.0 x 5.0 mm
Description
Frequency range:
1.0 ~80 MHz
Supply voltage:
5.0 V or 3.3V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-1S-4p
Frequency range:
1.0 ~80 MHz
Supply voltage:
5.0 V or 3.3V
Pulling range:
±50 ~ ±200 ppm
Output signal:
HCMOS
Size:
7.0 x 5.0 mm
| Frequency range: | 1.0 ~80 MHz |
| Supply voltage: | 5.0 V or 3.3V |
| Pulling range: | ±50 ~ ±200 ppm |
| Output signal: | HCMOS |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-1S-4p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
148 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
120 MHz
Output Power
24 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX32
Frequency
26 MHz
View Details