VXO-P9-DS-6P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-P9-DS-6p
Description
Frequency range:
19.44 ~ 200 MHz
Supply voltage:
3.3 V or 2.5 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVDS
Size:
14.0 x 9.0 mm
Description
Frequency range:
19.44 ~ 200 MHz
Supply voltage:
3.3 V or 2.5 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVDS
Size:
14.0 x 9.0 mm
Datasheet
Suppliers
Frequency range:
19.44 ~ 200 MHz
Supply voltage:
3.3 V or 2.5 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVDS
Size:
14.0 x 9.0 mm
| Frequency range: | 19.44 ~ 200 MHz |
| Supply voltage: | 3.3 V or 2.5 V |
| Pulling range: | ±50 ~ ±100 ppm |
| Output signal: | LVDS |
| Size: | 14.0 x 9.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-P9-DS-6p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
100 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
VCXO
Package / Form Factor
Surface Mount; 8-SMD Module
Features / Standards
Lead-Free; Programmable
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
3000 to 6000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
1.84 MHz
Frequency Stability
100 ppm
View Details