QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT5-256HL

Description
Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 18.3 x 11.7 mm
Datasheet
Description
Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 18.3 x 11.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT5-256HL - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT5-256HL
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT5-256HL
Frequency range: 1.0 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: HCMOS Size: 18.3 x 11.7 mm
Frequency range:1.0 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±40 ppm
Output signal:HCMOS
Size:18.3 x 11.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT5-256HL
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 1 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN54LS628 Voltage-Controlled Oscillators - SNJ54LS628FK - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers