QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M20AH

Description
Frequency range: 8.192 ~ 20 MHz Frequency stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3 x 10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 20 x 20 x 12.7 mm
Datasheet
Description
Frequency range: 8.192 ~ 20 MHz Frequency stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3 x 10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 20 x 20 x 12.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M20AH - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M20AH
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M20AH
Frequency range: 8.192 ~ 20 MHz Frequency stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3 x 10 -8 / year Supply voltage: 5 V, 12 V Output signal: HCMOS Package size: 20 x 20 x 12.7 mm
Frequency range:8.192 ~ 20 MHz
Frequency stability:±1x10

-9 ~ ±5x10-9

Aging:±3 x 10

-8 / year

Supply voltage:5 V, 12 V
Output signal:HCMOS
Package size:20 x 20 x 12.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M20AH
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 8.19 to 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ABA25M0000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers