QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type PXO-P9-3PEM-6p

Description
Frequency range: 100 ~ 700 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVPECL - Multiplier Size: 14.0 x 9.0 mm
Datasheet
Description
Frequency range: 100 ~ 700 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVPECL - Multiplier Size: 14.0 x 9.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - PXO-P9-3PEM-6p - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
PXO-P9-3PEM-6p
Quartz Oscillators - SPXO - SPXO SMD Type PXO-P9-3PEM-6p
Frequency range: 100 ~ 700 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 2.5 V or 3.3 V Output signal: LVPECL - Multiplier Size: 14.0 x 9.0 mm
Frequency range:100 ~ 700 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:2.5 V or 3.3 V
Output signal:LVPECL - Multiplier
Size:14.0 x 9.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number PXO-P9-3PEM-6p
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 100 to 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510AAA16M0000CAG - Richardson RFPD
Specs
Frequency 16 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I1SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details