QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VT5-256AP

Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm
Datasheet
Description
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type - VT5-256AP - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
VT5-256AP
Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type VT5-256AP
Frequency range: 9.6 ~ 200 MHz Frequency stability: ±0.5 ~ ±2.5 ppm Supply voltage: 3.3 V or 5.0 V Pulling range: ±5 ~ ±40 ppm Output signal: Clipped Sine Wave Size: 18.3 x 11.7 mm
Frequency range:9.6 ~ 200 MHz
Frequency stability:±0.5 ~ ±2.5 ppm
Supply voltage:3.3 V or 5.0 V
Pulling range:±5 ~ ±40 ppm
Output signal:Clipped Sine Wave
Size:18.3 x 11.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT5-256AP
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO Through Hole Type
Oscillator Type VCTCXO
Package / Form Factor Through Hole
Frequency 9.6 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S7 - S73305-48.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 500DEBA33M3300ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details