VXO-P9-PEM-6P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-P9-PEM-6p
Description
Frequency range:
10 ~ 700 MHz
Supply voltage:
2.5 V or 3.3 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVPECL
Size:
14.0 x 9.0 mm
Description
Frequency range:
10 ~ 700 MHz
Supply voltage:
2.5 V or 3.3 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVPECL
Size:
14.0 x 9.0 mm
Datasheet
Suppliers
Frequency range:
10 ~ 700 MHz
Supply voltage:
2.5 V or 3.3 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVPECL
Size:
14.0 x 9.0 mm
| Frequency range: | 10 ~ 700 MHz |
| Supply voltage: | 2.5 V or 3.3 V |
| Pulling range: | ±50 ~ ±100 ppm |
| Output signal: | LVPECL |
| Size: | 14.0 x 9.0 mm |
| |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-P9-PEM-6p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
Clock
Package / Form Factor
PDIP
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S2
Frequency
19.2 MHz
Frequency Stability
50 ppm
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
12.29 MHz
Supply Voltage
3.3 Volts
View Details