TXO-P9-H-6P -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TXO-P9-H-6p
Description
Frequency range:
5 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS
Size:
14.0 x 9.0 mm
Description
Frequency range:
5 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS
Size:
14.0 x 9.0 mm
Datasheet
Suppliers
Frequency range:
5 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS
Size:
14.0 x 9.0 mm
| Frequency range: | 5 ~ 200 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 3.3 V or 5.0 V |
| Output signal: | HCMOS |
| Size: | 14.0 x 9.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TXO-P9-H-6p |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
5 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability
100 ppm
View Details
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
Surface Mount; 14-SOIC
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
3 suppliers