VXO-1S-PE-6P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-1S-PE-6p
Description
Frequency range:
19.44 ~ 312.5 MHz
Supply voltage:
3.3 V or 2.5 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVPECL
Size:
7.0 x 5.0 mm
Description
Frequency range:
19.44 ~ 312.5 MHz
Supply voltage:
3.3 V or 2.5 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVPECL
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Frequency range:
19.44 ~ 312.5 MHz
Supply voltage:
3.3 V or 2.5 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
LVPECL
Size:
7.0 x 5.0 mm
| Frequency range: | 19.44 ~ 312.5 MHz |
| Supply voltage: | 3.3 V or 2.5 V |
| Pulling range: | ±50 ~ ±100 ppm |
| Output signal: | LVPECL |
| Size: | 7.0 x 5.0 mm |
| |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-1S-PE-6p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Interquip Electronics Co., Ltd.
Oscillator Type
XO
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
125 MHz
Frequency Stability
25 ppm
View Details