QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M20AS

Description
Frequency range: 8.192 ~ 20.0 MHz Temperature stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3x10 -8 / year Power supply: 5 V, 12 V Output signal: Sine Wave Package size: 20 x 20 x 12.7 mm
Datasheet
Description
Frequency range: 8.192 ~ 20.0 MHz Temperature stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3x10 -8 / year Power supply: 5 V, 12 V Output signal: Sine Wave Package size: 20 x 20 x 12.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M20AS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M20AS
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M20AS
Frequency range: 8.192 ~ 20.0 MHz Temperature stability: ±1x10 -9 ~ ±5x10-9 Aging: ±3x10 -8 / year Power supply: 5 V, 12 V Output signal: Sine Wave Package size: 20 x 20 x 12.7 mm
Frequency range:8.192 ~ 20.0 MHz
Temperature stability:±1x10

-9 ~ ±5x10-9

Aging:±3x10

-8 / year

Power supply:5 V, 12 V
Output signal:Sine Wave
Package size:20 x 20 x 12.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M20AS
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA150M000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers