TX7-705C-S-HP -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705C-S-HP
Description
Frequency range:
5 ~ 40 MHz
Frequency stability:
±0.1 ~ ±0.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
7.0 x 5.0 mm
Description
Frequency range:
5 ~ 40 MHz
Frequency stability:
±0.1 ~ ±0.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
7.0 x 5.0 mm
Suppliers
Frequency range:
5 ~ 40 MHz
Frequency stability:
±0.1 ~ ±0.5 ppm
Supply voltage:
2.8 V ~ 5.0 V
Output signal:
CMOS
Size:
7.0 x 5.0 mm
| Frequency range: | 5 ~ 40 MHz |
| Frequency stability: | ±0.1 ~ ±0.5 ppm |
| Supply voltage: | 2.8 V ~ 5.0 V |
| Output signal: | CMOS |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX7-705C-S-HP |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
5 to 40 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
8-DIP (0.300\", 7.62mm)
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Frequency
6000 to 10000 MHz
Output Power
15 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details