VXO-6S-4P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-6S-4p
Description
Frequency range:
2.0 ~ 54 MHz
Supply voltage:
3.3 V or 2.8 V or 1.8 V
Pulling range:
±50 ~ ±90 ppm
Output signal:
CMOS
Size:
2.5 x 2.0 mm
Description
Frequency range:
2.0 ~ 54 MHz
Supply voltage:
3.3 V or 2.8 V or 1.8 V
Pulling range:
±50 ~ ±90 ppm
Output signal:
CMOS
Size:
2.5 x 2.0 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-6S-4p
Frequency range:
2.0 ~ 54 MHz
Supply voltage:
3.3 V or 2.8 V or 1.8 V
Pulling range:
±50 ~ ±90 ppm
Output signal:
CMOS
Size:
2.5 x 2.0 mm
| Frequency range: | 2.0 ~ 54 MHz |
| Supply voltage: | 3.3 V or 2.8 V or 1.8 V |
| Pulling range: | ±50 ~ ±90 ppm |
| Output signal: | CMOS |
| Size: | 2.5 x 2.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-6S-4p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency
2000 to 6000 MHz
Output Power
10 dBm
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
20 ppm
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
62.5 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details