MCO-2S -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-2S
Description
Frequency range:
2.0 ~ 125 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
CMOS
Size:
6.0 x 3.5 mm
Description
Frequency range:
2.0 ~ 125 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
CMOS
Size:
6.0 x 3.5 mm
Datasheet
Suppliers
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-2S
Frequency range:
2.0 ~ 125 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
CMOS
Size:
6.0 x 3.5 mm
| Frequency range: | 2.0 ~ 125 MHz |
| Frequency stability: | ±25 ~ ±50 ppm |
| Supply voltage: | 3.3 V or 5.0 V |
| Output signal: | CMOS |
| Size: | 6.0 x 3.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-2S |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
2 to 125 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
5 MHz
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
120 MHz
Output Power
24 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
25 MHz
Frequency Stability
50 ppm
View Details