TXE-205A -- QUARTZ OSCILLATORS - TCXO - TCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO Through Hole Type
TXE-205A
Description
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
5.0 V
Output signal:
Clipped Sine Wave
Size:
20 x 20 x 10 mm
Description
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
5.0 V
Output signal:
Clipped Sine Wave
Size:
20 x 20 x 10 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO Through Hole Type
TXE-205A
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
5.0 V
Output signal:
Clipped Sine Wave
Size:
20 x 20 x 10 mm
| Frequency range: | 9.6 ~ 200 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 5.0 V |
| Output signal: | Clipped Sine Wave |
| Size: | 20 x 20 x 10 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TXE-205A |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO Through Hole Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
9.6 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
Clock
Package / Form Factor
Pdip
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Interquip Electronics Co., Ltd.
Oscillator Type
TCXO
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
50 to 690 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers