QuartzCom AG Quartz Oscillators - OCXO - OCXO SMD Type OCO-SMAH

Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: HCMOS Package size: 25 x 22 x 12.5 or 14 mm
Datasheet
Description
Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: HCMOS Package size: 25 x 22 x 12.5 or 14 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO SMD Type - OCO-SMAH - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO SMD Type
OCO-SMAH
Quartz Oscillators - OCXO - OCXO SMD Type OCO-SMAH
Frequency range: 10 ~ 40 MHz Frequency stability: ±5x10 -9 ~ ±5x10-8 Aging: ±3x10 -8 / year Supply voltage: 3.3 V & 5 V Output signal: HCMOS Package size: 25 x 22 x 12.5 or 14 mm
Frequency range:10 ~ 40 MHz
Frequency stability:±5x10

-9 ~ ±5x10-8

Aging:±3x10

-8 / year

Supply voltage:3.3 V & 5 V
Output signal:HCMOS
Package size:25 x 22 x 12.5 or 14 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-SMAH
Product Name Quartz Oscillators - OCXO - OCXO SMD Type
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator TV32 - TV32-33020S-10.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; TV32
Frequency 10 MHz
View Details
Oscillator Crystal - 510ABAM640000AAG - Richardson RFPD
Specs
Frequency 0.6400 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers