QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-1S3S

Description
Frequency range: 8 ~ 170 MHz Frequency stability: ±50 ~ ±100 p Centre spread: ±0.25 % ~ ±2.00 % Supply voltage: 3.3 V Output signal: CMOS Low EMI Spread Spectrum Size: 7.0 x 5.0 mm
Datasheet
Description
Frequency range: 8 ~ 170 MHz Frequency stability: ±50 ~ ±100 p Centre spread: ±0.25 % ~ ±2.00 % Supply voltage: 3.3 V Output signal: CMOS Low EMI Spread Spectrum Size: 7.0 x 5.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-1S3S - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-1S3S
Quartz Oscillators - SPXO - SPXO SMD Type MCO-1S3S
Frequency range: 8 ~ 170 MHz Frequency stability: ±50 ~ ±100 p Centre spread: ±0.25 % ~ ±2.00 % Supply voltage: 3.3 V Output signal: CMOS Low EMI Spread Spectrum Size: 7.0 x 5.0 mm
Frequency range:8 ~ 170 MHz
Frequency stability:±50 ~ ±100 p
Centre spread:±0.25 % ~ ±2.00 %
Supply voltage: 3.3 V
Output signal:CMOS Low EMI Spread Spectrum
Size:7.0 x 5.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-1S3S
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 8 to 170 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 500DCAA-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details