MCO-6050H -- QUARTZ OSCILLATORS - SPXO - SPXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO Through Hole Type
MCO-6050H
Description
Frequency range:
0.25 ~ 200 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS / TTL
Size:
DIL 8 / 4 pin
Description
Frequency range:
0.25 ~ 200 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS / TTL
Size:
DIL 8 / 4 pin
Datasheet
Suppliers
Quartz Oscillators - SPXO - SPXO Through Hole Type
MCO-6050H
Frequency range:
0.25 ~ 200 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
HCMOS / TTL
Size:
DIL 8 / 4 pin
| Frequency range: | 0.25 ~ 200 MHz |
| Frequency stability: | ±25 ~ ±50 ppm |
| Supply voltage: | 3.3 V or 5.0 V |
| Output signal: | HCMOS / TTL |
| Size: | DIL 8 / 4 pin |
| |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-6050H |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO Through Hole Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
0.2500 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
161 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
6000 to 11500 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
33.33 MHz
Frequency Stability
50 ppm
View Details