TX2-802H -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX2-802H
Description
Frequency range:
9.6 ~ 50 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.0 V, 3.3 V or 5.0 V
Output signal:
HCMOS
Size:
11.4 x 9.6 mm
Description
Frequency range:
9.6 ~ 50 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.0 V, 3.3 V or 5.0 V
Output signal:
HCMOS
Size:
11.4 x 9.6 mm
Suppliers
Quartz Oscillators - TCXO - TCXO SMD Type
TX2-802H
Frequency range:
9.6 ~ 50 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.0 V, 3.3 V or 5.0 V
Output signal:
HCMOS
Size:
11.4 x 9.6 mm
| Frequency range: | 9.6 ~ 50 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 3.0 V, 3.3 V or 5.0 V |
| Output signal: | HCMOS |
| Size: | 11.4 x 9.6 mm |
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX2-802H |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
9.6 to 50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
120 MHz
Output Power
24 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
TCXO
Package / Form Factor
Surface Mount; TX22
Frequency
19.2 MHz
View Details