QuartzCom AG Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT3-801HV

Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±3.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: HCMOS Size: 11.4 x 9.6 mm
Datasheet
Description
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±3.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: HCMOS Size: 11.4 x 9.6 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type - VT3-801HV - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
VT3-801HV
Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type VT3-801HV
Frequency range: 9.6 ~ 50 MHz Frequency stability: ±1.0 ~ ±3.5 ppm Supply voltage: 3.0 V, 3.3 V or 5.0 V Pulling range: ±20 ~ ±40 ppm Output signal: HCMOS Size: 11.4 x 9.6 mm
Frequency range:9.6 ~ 50 MHz
Frequency stability:±1.0 ~ ±3.5 ppm
Supply voltage:3.0 V, 3.3 V or 5.0 V
Pulling range:±20 ~ ±40 ppm
Output signal:HCMOS
Size:11.4 x 9.6 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number VT3-801HV
Product Name Quartz Oscillators - VC-TCXO - VC-TCXO SMD Type
Oscillator Type VCTCXO
Package / Form Factor Surface Mount
Frequency 9.6 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB - 104509-LMC555CMMX/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-VSSOP
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details