QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-6S-P

Description
Frequency range: 1 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS - Output frequency programmable Size: 2.5 x 2.0 mm
Datasheet
Description
Frequency range: 1 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS - Output frequency programmable Size: 2.5 x 2.0 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-6S-P - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-6S-P
Quartz Oscillators - SPXO - SPXO SMD Type MCO-6S-P
Frequency range: 1 ~ 200 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V or 3.3 V Output signal: CMOS - Output frequency programmable Size: 2.5 x 2.0 mm
Frequency range:1 ~ 200 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:1.8 V ; 2.5 V or 3.3 V
Output signal:CMOS - Output frequency programmable
Size:2.5 x 2.0 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-6S-P
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 1 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACB80M0000BAG - Richardson RFPD
Specs
Frequency 80 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IN - 1108376-TLC556IN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
2 suppliers