TX7-252 -- QUARTZ OSCILLATORS - TCXO - TCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-252
Description
Frequency range:
16 ~ 52 MHz
Frequency stability:
±0.5 ppm
Supply voltage:
2.3 V ~ 3.7 V
Output signal:
Clipped Sine Wave
Size:
2.5 x 2.0 mm
Description
Frequency range:
16 ~ 52 MHz
Frequency stability:
±0.5 ppm
Supply voltage:
2.3 V ~ 3.7 V
Output signal:
Clipped Sine Wave
Size:
2.5 x 2.0 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-252
Frequency range:
16 ~ 52 MHz
Frequency stability:
±0.5 ppm
Supply voltage:
2.3 V ~ 3.7 V
Output signal:
Clipped Sine Wave
Size:
2.5 x 2.0 mm
| Frequency range: | 16 ~ 52 MHz |
| Frequency stability: | ±0.5 ppm |
| Supply voltage: | 2.3 V ~ 3.7 V |
| Output signal: | Clipped Sine Wave |
| Size: | 2.5 x 2.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX7-252 |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO SMD Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
16 to 52 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Frequency
148 MHz
Frequency Stability
100 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillator Type
Programmable Timer
Package / Form Factor
Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
2000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S2
Frequency
25 MHz
Frequency Stability
25 ppm
View Details