VXO-5S-4P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-5S-4p
Description
Frequency range:
2.0 ~ 54 MHz
Supply voltage:
3.3 V or 2.8 V or 1.8 V
Pulling range:
±50 ~ ±90 ppm
Output signal:
CMOS
Size:
3.2 x 2.5 mm
Description
Frequency range:
2.0 ~ 54 MHz
Supply voltage:
3.3 V or 2.8 V or 1.8 V
Pulling range:
±50 ~ ±90 ppm
Output signal:
CMOS
Size:
3.2 x 2.5 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-5S-4p
Frequency range:
2.0 ~ 54 MHz
Supply voltage:
3.3 V or 2.8 V or 1.8 V
Pulling range:
±50 ~ ±90 ppm
Output signal:
CMOS
Size:
3.2 x 2.5 mm
| Frequency range: | 2.0 ~ 54 MHz |
| Supply voltage: | 3.3 V or 2.8 V or 1.8 V |
| Pulling range: | ±50 ~ ±90 ppm |
| Output signal: | CMOS |
| Size: | 3.2 x 2.5 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-5S-4p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Package / Form Factor
Through Hole
Frequency
1.8 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
15 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3
Frequency
24 MHz
Frequency Stability
25 ppm
View Details