TX5-256SP -- QUARTZ OSCILLATORS - TCXO - TCXO THROUGH HOLE TYPE
QuartzCom AG
Quartz Oscillators - TCXO - TCXO Through Hole Type
TX5-256SP
Description
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
Sine Wave
Size:
18.3 x 11.7 mm
Description
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
Sine Wave
Size:
18.3 x 11.7 mm
Datasheet
Suppliers
Quartz Oscillators - TCXO - TCXO Through Hole Type
TX5-256SP
Frequency range:
9.6 ~ 200 MHz
Frequency stability:
±0.5 ~ ±2.5 ppm
Supply voltage:
3.3 V or 5.0 V
Output signal:
Sine Wave
Size:
18.3 x 11.7 mm
| Frequency range: | 9.6 ~ 200 MHz |
| Frequency stability: | ±0.5 ~ ±2.5 ppm |
| Supply voltage: | 3.3 V or 5.0 V |
| Output signal: | Sine Wave |
| Size: | 18.3 x 11.7 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TX5-256SP |
|
Product Name
|
Quartz Oscillators - TCXO - TCXO Through Hole Type |
|
Oscillator Type
|
TCXO
|
|
Package / Form Factor
|
Through Hole
|
|
Frequency
|
9.6 to 200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details