QuartzCom AG Quartz Oscillators - TCXO - TCXO SMD Type TX7-705C-S-ST3

Description
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm over all +20 y. aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm
Description
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm over all +20 y. aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - TCXO - TCXO SMD Type - TX7-705C-S-ST3 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO - TCXO SMD Type
TX7-705C-S-ST3
Quartz Oscillators - TCXO - TCXO SMD Type TX7-705C-S-ST3
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm over all +20 y. aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm
Frequency range:9.8304 ~ 32 MHz
Frequency stability:±4.6 ppm over all +20 y. aging
Supply voltage:3.3 V or 5.0 V
Output signal:CMOS
Size:7.0 x 5.0 mm
Supplier's Site
Quartz Oscillators - TCXO STRATUM III - TX7-705C-S-ST3 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - TCXO STRATUM III
TX7-705C-S-ST3
Quartz Oscillators - TCXO STRATUM III TX7-705C-S-ST3
Frequency range: 9.8304 ~ 32 MHz Frequency stability: ±4.6 ppm overall incl. 20y aging Supply voltage: 3.3 V or 5.0 V Output signal: CMOS Size: 7.0 x 5.0 mm
Frequency range:9.8304 ~ 32 MHz
Frequency stability:±4.6 ppm overall incl. 20y aging
Supply voltage:3.3 V or 5.0 V
Output signal:CMOS
Size:7.0 x 5.0 mm
Supplier's Site

Technical Specifications

  QuartzCom AG QuartzCom AG
Product Category Oscillators Oscillators
Product Number TX7-705C-S-ST3 TX7-705C-S-ST3
Product Name Quartz Oscillators - TCXO - TCXO SMD Type Quartz Oscillators - TCXO STRATUM III
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount
Frequency 9.83 to 32 MHz 9.83 to 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA004705CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPS3431SQDRBRQ1 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers