QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M25AS

Description
Frequency range: 10 ~ 30 MHz Frequency stability: ±5x10 -9 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave S Package size: 25.8 x 25.8 x 12.7 mm
Datasheet
Description
Frequency range: 10 ~ 30 MHz Frequency stability: ±5x10 -9 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave S Package size: 25.8 x 25.8 x 12.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M25AS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M25AS
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M25AS
Frequency range: 10 ~ 30 MHz Frequency stability: ±5x10 -9 ~ ±1x10-7 Aging: ±3x10 -8 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave S Package size: 25.8 x 25.8 x 12.7 mm
Frequency range:10 ~ 30 MHz
Frequency stability:±5x10

-9 ~ ±1x10-7

Aging:±3x10

-8 / year

Supply voltage:3.3 V, 5.0 V, 12 V
Output signal:Sine Wave S
Package size:25.8 x 25.8 x 12.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M25AS
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 10 to 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA114M285AAGR - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - TLC555IPE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details