VXO-3S-42P -- QUARTZ OSCILLATORS - VCXO - VCXO SMD TYPE
QuartzCom AG
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-3S-42p
Description
Frequency range:
2.0 ~ 61.44 MHz
Supply voltage:
5.0 V or 3.3 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS
Size:
5.0 x 3.2 mm
Description
Frequency range:
2.0 ~ 61.44 MHz
Supply voltage:
5.0 V or 3.3 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS
Size:
5.0 x 3.2 mm
Datasheet
Suppliers
Quartz Oscillators - VCXO - VCXO SMD Type
VXO-3S-42p
Frequency range:
2.0 ~ 61.44 MHz
Supply voltage:
5.0 V or 3.3 V
Pulling range:
±50 ~ ±100 ppm
Output signal:
HCMOS
Size:
5.0 x 3.2 mm
| Frequency range: | 2.0 ~ 61.44 MHz |
| Supply voltage: | 5.0 V or 3.3 V |
| Pulling range: | ±50 ~ ±100 ppm |
| Output signal: | HCMOS |
| Size: | 5.0 x 3.2 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
VXO-3S-42p |
|
Product Name
|
Quartz Oscillators - VCXO - VCXO SMD Type |
|
Oscillator Type
|
VCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
14-PDIP
Frequency
2.1 MHz
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
8 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7A LVPECL
Frequency
156 MHz
Frequency Stability
25 ppm
View Details