QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M50BS12-05

Description
Frequency range: 10.000 MHz Frequency stability: ±5x10 -10 Aging: ±2x10 -8 1st year Supply voltage: 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 12.7 mm
Datasheet
Description
Frequency range: 10.000 MHz Frequency stability: ±5x10 -10 Aging: ±2x10 -8 1st year Supply voltage: 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 12.7 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M50BS12-05 - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M50BS12-05
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M50BS12-05
Frequency range: 10.000 MHz Frequency stability: ±5x10 -10 Aging: ±2x10 -8 1st year Supply voltage: 12 V Output signal: Sine Wave Package size: 50.8 x 50.8 x 12.7 mm
Frequency range:10.000 MHz
Frequency stability:±5x10

-10

Aging:±2x10

-8 1st year

Supply voltage:12 V
Output signal:Sine Wave
Package size:50.8 x 50.8 x 12.7 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M50BS12-05
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ABA-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - SN74LS628NG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details