QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-3SL

Description
Frequency range: 0.7 MHz ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 2.8 V ~ 3.3 V or 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Datasheet
Description
Frequency range: 0.7 MHz ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 2.8 V ~ 3.3 V or 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-3SL - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-3SL
Quartz Oscillators - SPXO - SPXO SMD Type MCO-3SL
Frequency range: 0.7 MHz ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 ; 2.8 V ~ 3.3 V or 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Frequency range:0.7 MHz ~ 125 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:1.8 V ; 2.5 ; 2.8 V ~ 3.3 V or 5.0 V
Output signal:CMOS
Size:5.0 x 3.2 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-3SL
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 0.7000 to 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555MFKB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 20-CLCC
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA114M285AAG - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers