MCO-1S-DS-6P -- QUARTZ OSCILLATORS - SPXO - SPXO SMD TYPE
QuartzCom AG
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-1S-DS-6p
Description
Frequency range:
19.44 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 or 3.3 V
Output signal:
LVDS
Size:
7.0 x 5.0 mm
Description
Frequency range:
19.44 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 or 3.3 V
Output signal:
LVDS
Size:
7.0 x 5.0 mm
Datasheet
Suppliers
Frequency range:
19.44 ~ 320 MHz
Frequency stability:
±25 ~ ±50 ppm
Supply voltage:
2.5 or 3.3 V
Output signal:
LVDS
Size:
7.0 x 5.0 mm
| Frequency range: | 19.44 ~ 320 MHz |
| Frequency stability: | ±25 ~ ±50 ppm |
| Supply voltage: | 2.5 or 3.3 V |
| Output signal: | LVDS |
| Size: | 7.0 x 5.0 mm |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MCO-1S-DS-6p |
|
Product Name
|
Quartz Oscillators - SPXO - SPXO SMD Type |
|
Oscillator Type
|
SPXO
|
|
Package / Form Factor
|
Surface Mount
|
|
Frequency
|
19.44 to 320 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
8 dBm
View Details
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
7 pF
View Details
3 suppliers
Oscillator Type
Oscillator, Crystal
Package / Form Factor
Surface Mount; 6-CLCC
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability
100 ppm
View Details