QuartzCom AG Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36BS

Description
Frequency range: 48 ~ 120 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±3x10 -7 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Datasheet
Description
Frequency range: 48 ~ 120 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±3x10 -7 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - OCXO - OCXO Through Hole Type - OCO-M36BS - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - OCXO - OCXO Through Hole Type
OCO-M36BS
Quartz Oscillators - OCXO - OCXO Through Hole Type OCO-M36BS
Frequency range: 48 ~ 120 MHz Frequency stability: ±5x10 -8 ~ ±5x10-7 Aging: ±3x10 -7 / year Supply voltage: 5 V, 12 V Output signal: Sine Wave Package size: 36 x 27 x 16 mm
Frequency range:48 ~ 120 MHz
Frequency stability:±5x10

-8 ~ ±5x10-7

Aging:±3x10

-7 / year

Supply voltage:5 V, 12 V
Output signal:Sine Wave
Package size:36 x 27 x 16 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number OCO-M36BS
Product Name Quartz Oscillators - OCXO - OCXO Through Hole Type
Oscillator Type OCXO
Package / Form Factor Through Hole
Frequency 48 to 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA20M0000CAGR - Richardson RFPD
Specs
Frequency 20 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I4SIAT - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
4 Pin Oscillator S7 - S73305-33.178-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.18 MHz
Frequency Stability 50 ppm
View Details