QuartzCom AG Quartz Oscillators - SPXO - SPXO SMD Type MCO-3S

Description
Frequency range: 32.768 ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V ; 3.3 V or 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Datasheet
Description
Frequency range: 32.768 ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V ; 3.3 V or 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Oscillators - SPXO - SPXO SMD Type - MCO-3S - QuartzCom AG
Solothurn, Switzerland
Quartz Oscillators - SPXO - SPXO SMD Type
MCO-3S
Quartz Oscillators - SPXO - SPXO SMD Type MCO-3S
Frequency range: 32.768 ~ 125 MHz Frequency stability: ±25 ~ ±50 ppm Supply voltage: 1.8 V ; 2.5 V ; 3.3 V or 5.0 V Output signal: CMOS Size: 5.0 x 3.2 mm
Frequency range:32.768 ~ 125 MHz
Frequency stability:±25 ~ ±50 ppm
Supply voltage:1.8 V ; 2.5 V ; 3.3 V or 5.0 V
Output signal:CMOS
Size:5.0 x 3.2 mm
Supplier's Site Datasheet

Technical Specifications

  QuartzCom AG
Product Category Oscillators
Product Number MCO-3S
Product Name Quartz Oscillators - SPXO - SPXO SMD Type
Oscillator Type SPXO
Package / Form Factor Surface Mount
Frequency 32.77 to 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510BAA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers